Klein Tools, Inc. Drill Bit 53111

Description
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 3-7/8 INCH OVERALL LENGTH 2-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 15/64 INCH DRILL SIZE 118 DEGREE POINT ANGLE
Datasheet
Description
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 3-7/8 INCH OVERALL LENGTH 2-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 15/64 INCH DRILL SIZE 118 DEGREE POINT ANGLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 53111 - Klein Tools, Inc.
Chicago, IL, USA
Drill Bit
53111
Drill Bit 53111
JOBBER LENGTH TYPE BLACK OXIDE FINISH FINISH 3-7/8 INCH OVERALL LENGTH 2-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE REGULAR POINT CONSTRUCTION 4 FLUTE(S) 15/64 INCH DRILL SIZE 118 DEGREE POINT ANGLE
  • JOBBER LENGTH TYPE
  • BLACK OXIDE FINISH FINISH
  • 3-7/8 INCH OVERALL LENGTH
  • 2-5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • REGULAR POINT CONSTRUCTION
  • 4 FLUTE(S)
  • 15/64 INCH DRILL SIZE
  • 118 DEGREE POINT ANGLE
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 53111
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.234 inch (6.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Drill Bits - 182021 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 5.94 inch (151 mm)
Material High Speed Steel; High Speed Steel
View Details
Hole Saw - 53731 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
Auger Drill Bit - 35-866 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.875 inch (22.2 mm)
View Details