Sandvik AB Drill Bit 018523

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 3-1/8 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC COATING BRIGHT FINISH DRILL DIAMETER #23 DRILL DIAMETER - DECIMAL .154 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18H MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 3-1/8 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC COATING BRIGHT FINISH DRILL DIAMETER #23 DRILL DIAMETER - DECIMAL .154 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18H MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 018523 - Sandvik AB
Sandviken, Sweden
Drill Bit
018523
Drill Bit 018523
" JOBBERS LENGTH TYPE HSS MATERIAL 3-1/8 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC COATING BRIGHT FINISH DRILL DIAMETER #23 DRILL DIAMETER - DECIMAL .154 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18H MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 3-1/8 INCH OVERALL LENGTH
  • 2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • FAST SPIRAL FLUTE TYPE
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #23
  • DRILL DIAMETER - DECIMAL .154
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R18H MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 018523
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #23
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.079 inch (2.0 mm)
OAL 1.89 inch (48 mm)
View Details
Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Auger Drill Bit - 53402 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details
2 suppliers
5/8 X 5/8 X 3/4 X 3 - 2F RH BALL CARBIDE - 0224T01007503B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details