Sandvik AB Drill Bit 018306

Description
JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 3-3/4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE J COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER #6 DRILL DIAMETER - DECIMAL .204 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18CO MODEL
Description
JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 3-3/4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE J COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER #6 DRILL DIAMETER - DECIMAL .204 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 018306 - Sandvik AB
Sandviken, Sweden
Drill Bit
018306
Drill Bit 018306
JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 3-3/4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE J COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER #6 DRILL DIAMETER - DECIMAL .204 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18CO MODEL
  • JOBBERS LENGTH SPLIT POINT TYPE
  • SURFACE TREATED FLUTE HSCO MATERIAL
  • 3-3/4 INCH OVERALL LENGTH
  • 2-1/2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE J
  • COATING BRIGHT FINISHED DIAMETER
  • DRILL DIAMETER #6
  • DRILL DIAMETER - DECIMAL .204
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R18CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 018306
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #6
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bits - 214048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.354 inch (9.0 mm)
OAL 4.92 inch (125 mm)
Material High Speed Steel; Hss
View Details
Deep Hole Drills - CoroDrill 800 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
17 pc Titanium Drill Bit Set - AR2074 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details