Sandvik AB Drill Bit 018130

Description
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2-3/4 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE A CUT MATERIAL MILD STEEL DRILL DIAMETER #30 DRILL DIAMETER - DECIMAL .1285 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18A MODEL
Description
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2-3/4 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE A CUT MATERIAL MILD STEEL DRILL DIAMETER #30 DRILL DIAMETER - DECIMAL .1285 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18A MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 018130 - Sandvik AB
Sandviken, Sweden
Drill Bit
018130
Drill Bit 018130
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2-3/4 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE A CUT MATERIAL MILD STEEL DRILL DIAMETER #30 DRILL DIAMETER - DECIMAL .1285 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18A MODEL
  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 2-3/4 INCH OVERALL LENGTH
  • 1-5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE A
  • CUT MATERIAL MILD STEEL
  • DRILL DIAMETER #30
  • DRILL DIAMETER - DECIMAL .1285
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R18A MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 018130
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #30
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
PCB Drill Bits - 2189186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Indexable Drills - T-Max U Stack Drill - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist; Stack Drilling
View Details
1/4
Ryobi Technologies, Inc.
Specs
Product Drill
View Details