Klein Tools, Inc. Stepped Cone Drill 59004

Description
HOLE ENLARGING TYPE HSS MATERIAL 1/8 INCH STEP HEIGHT 13/16 INCH MIN. DRILL SIZE 1-3/8 INCH MAX. DRILL SIZE 1/8 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 10 QUICK REFERENCE NUMBER 4 ELECTRIC DRILL SIZE 1/2 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Datasheet
Description
HOLE ENLARGING TYPE HSS MATERIAL 1/8 INCH STEP HEIGHT 13/16 INCH MIN. DRILL SIZE 1-3/8 INCH MAX. DRILL SIZE 1/8 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 10 QUICK REFERENCE NUMBER 4 ELECTRIC DRILL SIZE 1/2 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 59004 - Klein Tools, Inc.
Chicago, IL, USA
Stepped Cone Drill
59004
Stepped Cone Drill 59004
HOLE ENLARGING TYPE HSS MATERIAL 1/8 INCH STEP HEIGHT 13/16 INCH MIN. DRILL SIZE 1-3/8 INCH MAX. DRILL SIZE 1/8 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 10 QUICK REFERENCE NUMBER 4 ELECTRIC DRILL SIZE 1/2 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
  • HOLE ENLARGING TYPE
  • HSS MATERIAL
  • 1/8 INCH STEP HEIGHT
  • 13/16 INCH MIN. DRILL SIZE
  • 1-3/8 INCH MAX. DRILL SIZE
  • 1/8 INCH STEP INCREMENT
  • NUMBER OF FLUTES 1
  • NUMBER OF HOLES 10
  • QUICK REFERENCE NUMBER 4
  • ELECTRIC DRILL SIZE 1/2 INCH
  • CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 59004
Product Name Stepped Cone Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Specialist Drill Bits - 232490 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.236 to 1.575 inch (6.0 to 40.0 mm)
View Details
Drill Bits - 172567 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 14.96 inch (380 mm)
Material Carbide; Tungsten Carbide
Flutes / Edges 4
View Details
Hole Saw - 31854 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details