Precision Cutting Tools, Inc. 3/8 X 3/8 X 1/2 X 2 - 3F RH CARBIDE 0337T00605002

Description
3/8 X 3/8 X 1/2 X 2 - 3F RH CARBIDE
Datasheet
Description
3/8 X 3/8 X 1/2 X 2 - 3F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8 X 3/8 X 1/2 X 2 - 3F RH CARBIDE - 0337T00605002 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/8 X 3/8 X 1/2 X 2 - 3F RH CARBIDE
0337T00605002
3/8 X 3/8 X 1/2 X 2 - 3F RH CARBIDE 0337T00605002
3/8 X 3/8 X 1/2 X 2 - 3F RH CARBIDE

3/8 X 3/8 X 1/2 X 2 - 3F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0337T00605002
Product Name 3/8 X 3/8 X 1/2 X 2 - 3F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232557 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.157 to 0.787 inch (4.0 to 20.0 mm)
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Auger Drill Bit - 53405 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.938 inch (23.8 mm)
View Details
1/2 X 1/2 X 3-1/8 X 6 - 2FL RH BALL CARBIDE - 0224T00831256B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details