Sandvik AB Drill Bit 018018

Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 3-1/4 INCH OVERALL LENGTH 2-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER #18 DRILL DIAMETER - DECIMAL .1695 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18 MODEL "
Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 3-1/4 INCH OVERALL LENGTH 2-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER #18 DRILL DIAMETER - DECIMAL .1695 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 018018 - Sandvik AB
Sandviken, Sweden
Drill Bit
018018
Drill Bit 018018
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 3-1/4 INCH OVERALL LENGTH 2-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER #18 DRILL DIAMETER - DECIMAL .1695 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18 MODEL "

"

  • JOBBERS LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 3-1/4 INCH OVERALL LENGTH
  • 2-1/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS
  • DRILL DIAMETER #18
  • DRILL DIAMETER - DECIMAL .1695
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R18 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 018018
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #18
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Magnetic Drill Bits - 1238487 - RS Components, Ltd.
Specs
Diameter 1.024 inch (26.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Indexable Drills - CoroDrill 880 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
1/8
Ryobi Technologies, Inc.
Specs
Product Drill
View Details