Precision Cutting Tools, Inc. 1 X 1 X 1-1/4 X 2 X 5 - 2F RH CARB 0224T01612505.2

Description
1 X 1 X 1-1/4 X 2 X 5 - 2F RH CARB
Datasheet
Description
1 X 1 X 1-1/4 X 2 X 5 - 2F RH CARB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 X 1 X 1-1/4 X 2 X 5 - 2F RH CARB - 0224T01612505.2 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 X 1 X 1-1/4 X 2 X 5 - 2F RH CARB
0224T01612505.2
1 X 1 X 1-1/4 X 2 X 5 - 2F RH CARB 0224T01612505.2
1 X 1 X 1-1/4 X 2 X 5 - 2F RH CARB

1 X 1 X 1-1/4 X 2 X 5 - 2F RH CARB

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0224T01612505.2
Product Name 1 X 1 X 1-1/4 X 2 X 5 - 2F RH CARB
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221591 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Masonry Bit - SDS-5/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Masonry
Diameter 0.625 inch (15.9 mm)
View Details
1/4 X 1/4 X 1-1/4 X 4 - 3F RH CARBIDE - 0314T00412504 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details