Klein Tools, Inc. Stepped Cone Drill 59005

Description
SELF-STARTING TYPE HSS MATERIAL 3/8 INCH STEP HEIGHT 3/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 1/16 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 6 QUICK REFERENCE NUMBER 5 ELECTRIC DRILL SIZE 1/4 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Datasheet
Description
SELF-STARTING TYPE HSS MATERIAL 3/8 INCH STEP HEIGHT 3/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 1/16 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 6 QUICK REFERENCE NUMBER 5 ELECTRIC DRILL SIZE 1/4 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 59005 - Klein Tools, Inc.
Chicago, IL, USA
Stepped Cone Drill
59005
Stepped Cone Drill 59005
SELF-STARTING TYPE HSS MATERIAL 3/8 INCH STEP HEIGHT 3/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 1/16 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 6 QUICK REFERENCE NUMBER 5 ELECTRIC DRILL SIZE 1/4 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
  • SELF-STARTING TYPE
  • HSS MATERIAL
  • 3/8 INCH STEP HEIGHT
  • 3/16 INCH MIN. DRILL SIZE
  • 1/2 INCH MAX. DRILL SIZE
  • 1/16 INCH STEP INCREMENT
  • NUMBER OF FLUTES 1
  • NUMBER OF HOLES 6
  • QUICK REFERENCE NUMBER 5
  • ELECTRIC DRILL SIZE 1/4 INCH
  • CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 59005
Product Name Stepped Cone Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bit Sets - 126782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Cutting Application Metal
View Details
Hole Saws & Core Drill Bits - 2744727 - RS Components, Ltd.
Specs
Diameter 6.969 inch (177.0 mm)
Cutting Length 1.73 inch (44 mm)
Material Bi-Metal
View Details
Hole Saw - 31542 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details