Sandvik AB Drill Bit 016246

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 20 MM OVERALL LENGTH 5 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER 0.46 MM DRILL DIAMETER IN MM .46 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 20 MM OVERALL LENGTH 5 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER 0.46 MM DRILL DIAMETER IN MM .46 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 016246 - Sandvik AB
Sandviken, Sweden
Drill Bit
016246
Drill Bit 016246
" JOBBERS LENGTH TYPE HSS MATERIAL 20 MM OVERALL LENGTH 5 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER 0.46 MM DRILL DIAMETER IN MM .46 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 20 MM OVERALL LENGTH
  • 5 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • APPLICABLE STANDARD DIN
  • CUT MATERIAL IRON, STEEL
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 0.46 MM
  • DRILL DIAMETER IN MM .46
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2A MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 016246
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.018 inch (0.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.209 inch (5.3 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-012 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
12.0MM Carbide Jobber Drill with Composite Tip - 220-4724 12mm comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Jobber
View Details