Sandvik AB Drill Bit 016128

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 151 MM OVERALL LENGTH 101 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER 12.8 MM DRILL DIAMETER IN MM 12.8 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 151 MM OVERALL LENGTH 101 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER 12.8 MM DRILL DIAMETER IN MM 12.8 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 016128 - Sandvik AB
Sandviken, Sweden
Drill Bit
016128
Drill Bit 016128
" JOBBERS LENGTH TYPE HSS MATERIAL 151 MM OVERALL LENGTH 101 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER 12.8 MM DRILL DIAMETER IN MM 12.8 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 151 MM OVERALL LENGTH
  • 101 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • APPLICABLE STANDARD DIN
  • CUT MATERIAL IRON, STEEL
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 12.8 MM
  • DRILL DIAMETER IN MM 12.8
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2A MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 016128
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.504 inch (12.8 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749058 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.992 inch (76.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-260 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
7/16 Carbide Jobber Drill with Composite Tip - 220-4375 7/16
Specs
Product Drill
Units Fractional
Drill Type Twist; Jobber
View Details