Klein Tools, Inc. Drill Bit 53102

Description
JOBBER LENGTH TYPE BLACK OXIDE FINISH 2-1/4 INCH OVERALL LENGTH 1-1/4 INCH FLUTE LENGTH REGULAR POINT CONSTRUCTION 3/32 INCH DRILL SIZE POINT ANGLE (DEG) 118 DEGREE
Datasheet
Description
JOBBER LENGTH TYPE BLACK OXIDE FINISH 2-1/4 INCH OVERALL LENGTH 1-1/4 INCH FLUTE LENGTH REGULAR POINT CONSTRUCTION 3/32 INCH DRILL SIZE POINT ANGLE (DEG) 118 DEGREE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 53102 - Klein Tools, Inc.
Chicago, IL, USA
Drill Bit
53102
Drill Bit 53102
JOBBER LENGTH TYPE BLACK OXIDE FINISH 2-1/4 INCH OVERALL LENGTH 1-1/4 INCH FLUTE LENGTH REGULAR POINT CONSTRUCTION 3/32 INCH DRILL SIZE POINT ANGLE (DEG) 118 DEGREE
  • JOBBER LENGTH TYPE
  • BLACK OXIDE FINISH
  • 2-1/4 INCH OVERALL LENGTH
  • 1-1/4 INCH FLUTE LENGTH
  • REGULAR POINT CONSTRUCTION
  • 3/32 INCH DRILL SIZE
  • POINT ANGLE (DEG) 118 DEGREE
Supplier's Site Datasheet
3/32 Drill Bit, 1.25, 2.25, 118Deg; Drill Bit Size Metric Klein Tools - 06J9395 - Newark, An Avnet Company
Chicago, IL, United States
3/32 Drill Bit, 1.25, 2.25, 118Deg; Drill Bit Size Metric Klein Tools
06J9395
3/32 Drill Bit, 1.25, 2.25, 118Deg; Drill Bit Size Metric Klein Tools 06J9395
3/32" DRILL BIT, 1.25", 2.25", 118DEG; Drill Bit Size Metric:2.4mm; Drill Bit Size Imperial:0.0937"; Effective Length:1.25"; Overall Length:2.25"; Product Range:- RoHS Compliant: NA

3/32" DRILL BIT, 1.25", 2.25", 118DEG; Drill Bit Size Metric:2.4mm; Drill Bit Size Imperial:0.0937"; Effective Length:1.25"; Overall Length:2.25"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc. Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 53102 06J9395
Product Name Drill Bit 3/32 Drill Bit, 1.25, 2.25, 118Deg; Drill Bit Size Metric Klein Tools
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Drill Bits - 216460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.268 inch (6.8 mm)
OAL 4.29 inch (109 mm)
Material Hsco
View Details
Hole Saw Kit - 31872 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill; Drill Set
Drill Type Hole Saw
View Details
Hole Saw - 36-358 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 4.250 inch (107.9 mm)
View Details