Sandvik AB Drill Bit 016044

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 80 MM OVERALL LENGTH 47 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4.4 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 4.4 MM DRILL DIAMETER IN MM 4.4 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 80 MM OVERALL LENGTH 47 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4.4 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 4.4 MM DRILL DIAMETER IN MM 4.4 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 016044 - Sandvik AB
Sandviken, Sweden
Drill Bit
016044
Drill Bit 016044
" JOBBERS LENGTH TYPE HSS MATERIAL 80 MM OVERALL LENGTH 47 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4.4 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 4.4 MM DRILL DIAMETER IN MM 4.4 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 80 MM OVERALL LENGTH
  • 47 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 4.4 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 4.4 MM
  • DRILL DIAMETER IN MM 4.4
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2A MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 016044
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.173 inch (4.4 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bit Sets - 213512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bit - 53121 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.391 inch (9.9 mm)
View Details
2 suppliers
5/16 X 5/16 X 1 X 3 - 3F RH CARBIDE - 0314T00510003 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details