Sandvik AB Drill Bit 016034

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 70 MM OVERALL LENGTH 39 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER 3.4 MM DRILL DIAMETER IN MM 3.4 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 70 MM OVERALL LENGTH 39 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER 3.4 MM DRILL DIAMETER IN MM 3.4 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 016034 - Sandvik AB
Sandviken, Sweden
Drill Bit
016034
Drill Bit 016034
" JOBBERS LENGTH TYPE HSS MATERIAL 70 MM OVERALL LENGTH 39 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER 3.4 MM DRILL DIAMETER IN MM 3.4 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 70 MM OVERALL LENGTH
  • 39 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • APPLICABLE STANDARD DIN
  • CUT MATERIAL IRON, STEEL
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 3.4 MM
  • DRILL DIAMETER IN MM 3.4
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2A MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 016034
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.134 inch (3.4 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.197 inch (5.0 mm)
OAL 2.44 inch (62 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Drill Bit - 53103 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.109 inch (2.8 mm)
View Details
2 suppliers
3/16 X 3/16 X 5/16 X 2 - 2F RH CARBIDE - 0224T60303122 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details