Sandvik AB Drill Bit 016008

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 30 MM OVERALL LENGTH 10 MM FLUTE LENGTH STRAIGHT SHANK TYPE 0.8 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 0.8 MM DRILL DIAMETER IN MM .8 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 30 MM OVERALL LENGTH 10 MM FLUTE LENGTH STRAIGHT SHANK TYPE 0.8 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 0.8 MM DRILL DIAMETER IN MM .8 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 016008 - Sandvik AB
Sandviken, Sweden
Drill Bit
016008
Drill Bit 016008
" JOBBERS LENGTH TYPE HSS MATERIAL 30 MM OVERALL LENGTH 10 MM FLUTE LENGTH STRAIGHT SHANK TYPE 0.8 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE COATING BRIGHT FINISH DRILL DIAMETER 0.8 MM DRILL DIAMETER IN MM .8 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2A MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 30 MM OVERALL LENGTH
  • 10 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 0.8 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER 0.8 MM
  • DRILL DIAMETER IN MM .8
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2A MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 016008
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.031 inch (0.8 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.039 inch (1.0 mm)
OAL 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-235 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
11/32 Carbide Jobber Drill with Composite Tip - 220-3438 11/32
Specs
Product Drill
Units Fractional
Drill Type Twist; Jobber
View Details