Sandvik AB Drill Bit 015201

Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 3-7/8 INCH OVERALL LENGTH 2-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE B CUT MATERIAL LOW TENSILE STRENGTH ALLOY MATERIAL, STAINLESS STEEL DRILL DIAMETER A DRILL DIAMETER - DECIMAL .234 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15B MODEL "
Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 3-7/8 INCH OVERALL LENGTH 2-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE B CUT MATERIAL LOW TENSILE STRENGTH ALLOY MATERIAL, STAINLESS STEEL DRILL DIAMETER A DRILL DIAMETER - DECIMAL .234 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15B MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 015201 - Sandvik AB
Sandviken, Sweden
Drill Bit
015201
Drill Bit 015201
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 3-7/8 INCH OVERALL LENGTH 2-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE B CUT MATERIAL LOW TENSILE STRENGTH ALLOY MATERIAL, STAINLESS STEEL DRILL DIAMETER A DRILL DIAMETER - DECIMAL .234 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R15B MODEL "

"

  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 3-7/8 INCH OVERALL LENGTH
  • 2-5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE B
  • CUT MATERIAL LOW TENSILE STRENGTH ALLOY MATERIAL, STAINLESS STEEL
  • DRILL DIAMETER A
  • DRILL DIAMETER - DECIMAL .234
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R15B MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 015201
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Jobber
Designation A
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.063 inch (1.6 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Stepped Cone Drill - 59001T - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
5/8 X 5/8 X 3 X 6 - 2FL RH CARBIDE - 0224T61030006 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details