47uF 25V 49mA@120Hz ±20% SMD,D6.3xL5mm Aluminum Electrolytic Capacitors - SMD ROHS
47uF 25V ±20% SMD,D6.3xL5mm Aluminum Electrolytic Capacitors - SMD ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MVK25V47M6.3*5 6.3TP | MVK25V47M6.3*5 6.3TP |
| Product Name | Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - SMD |
| Technology | Film Capacitors | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |