The Header, part number 41AC8932, features 100 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole termination and is compatible with various cable mates including IDSS, IDSD, SMSD, and SMSS. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze with plating options of gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and suitable for lead-free soldering in specific configurations. The series is non-standard and non-returnable, and for enhanced mechanical stability, the use of mechanical board spacers is recommended in applications with gold or selective gold plated connectors.
Flexible Board Stacking Header, 0.100 P
HEADER, 100 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:100Contacts
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | ZW-50-11-G-D-605-200 | 41AC8932 |
| Product Name | Terminals | Header, 100 Contacts, 2 Rows, 2.54Mm; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |