Samtec Inc. Terminals ZW-21-08-L-S-210-090

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-21-08-L-S-210-090 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 21 Contacts, 1 Rows, 2.54Mm; Product Range Samtec - 41AC7440 - Newark, An Avnet Company
Chicago, IL, United States
Header, 21 Contacts, 1 Rows, 2.54Mm; Product Range Samtec
41AC7440
Header, 21 Contacts, 1 Rows, 2.54Mm; Product Range Samtec 41AC7440
HEADER, 21 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:21Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 21 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:21Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-21-08-L-S-210-090 41AC7440
Product Name Terminals Header, 21 Contacts, 1 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102394-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
Headers & Wire Housings - G125-MV11205M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details