Samtec Inc. Terminals ZW-20-15-L-S-252-090

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, part number 41AC7336, features 20 contacts arranged in a single row with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and is compatible with various cable mates including IDSS, IDSD, SMSD, and SMSS. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze. The product offers gold or tin plating options over nickel, with a temperature operating range of -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. This header is RoHS compliant and is not lead-free solderable for certain configurations. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for enhanced stability in applications using gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Header, part number 41AC7336, features 20 contacts arranged in a single row with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and is compatible with various cable mates including IDSS, IDSD, SMSD, and SMSS. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze. The product offers gold or tin plating options over nickel, with a temperature operating range of -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. This header is RoHS compliant and is not lead-free solderable for certain configurations. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for enhanced stability in applications using gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-20-15-L-S-252-090 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 20 Contacts, 1 Rows, 2.54Mm; Product Range Samtec - 41AC7336 - Newark, An Avnet Company
Chicago, IL, United States
Header, 20 Contacts, 1 Rows, 2.54Mm; Product Range Samtec
41AC7336
Header, 20 Contacts, 1 Rows, 2.54Mm; Product Range Samtec 41AC7336
HEADER, 20 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 20 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-20-15-L-S-252-090 41AC7336
Product Name Terminals Header, 20 Contacts, 1 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Header, 10Pos, 2Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 30AK3788 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Headers & Wire Housings - G125-MV21605L2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details