Samtec Inc. Terminals ZW-17-10-T-D-395-315

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a header with 34 contacts arranged in 2 rows, featuring a pitch spacing of 2.54 mm. It is part of the ZW Series from Samtec and is designed for through-hole mounting. The contacts are tin plated and the product is RoHS compliant. The header is suitable for various applications requiring reliable electrical connections. It is important to note that this series is non-standard and non-returnable, and specific customer requirements must be approved by Samtec.

Datasheet Summary
Powered by GS/AI

The product is a header with 34 contacts arranged in 2 rows, featuring a pitch spacing of 2.54 mm. It is part of the ZW Series from Samtec and is designed for through-hole mounting. The contacts are tin plated and the product is RoHS compliant. The header is suitable for various applications requiring reliable electrical connections. It is important to note that this series is non-standard and non-returnable, and specific customer requirements must be approved by Samtec.

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-17-10-T-D-395-315 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 34 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC6587 - Newark, An Avnet Company
Chicago, IL, United States
Header, 34 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC6587
Header, 34 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC6587
HEADER, 34 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:34Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 34 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:34Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-17-10-T-D-395-315 41AC6587
Product Name Terminals Header, 34 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

TO-3 Socket-Heavy Duty w/single tab & Insulating Shoulders - 4513 - Keystone Electronics Corp.
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers
Discrete Sockets - 1730987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Headers & Wire Housings - G125-MH20605L3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details