Samtec Inc. Terminals ZW-12-12-L-S-630-175

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-12-12-L-S-630-175 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 12 Contacts, 1 Rows, 2.54Mm; Product Range Samtec - 41AC5300 - Newark, An Avnet Company
Chicago, IL, United States
Header, 12 Contacts, 1 Rows, 2.54Mm; Product Range Samtec
41AC5300
Header, 12 Contacts, 1 Rows, 2.54Mm; Product Range Samtec 41AC5300
HEADER, 12 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 12 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-12-12-L-S-630-175 41AC5300
Product Name Terminals Header, 12 Contacts, 1 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5743-220-M-L-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Backplane Connector, Header, 90 Position; Product Range Amphenol Communications Solutions - 03M1273 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Double Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details