Amphenol Communications Solutions Backplane Connector, Header, 90 Position; Product Range Amphenol Communications Solutions 10034249-101LF

Description
BACKPLANE CONNECTOR, HEADER, 90 POSITION; Product Range:FCI AirMax Series; No. of Contacts:90Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:10Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, HEADER, 90 POSITION; Product Range:FCI AirMax Series; No. of Contacts:90Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:10Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 90 Position; Product Range Amphenol Communications Solutions - 03M1273 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 90 Position; Product Range Amphenol Communications Solutions
03M1273
Backplane Connector, Header, 90 Position; Product Range Amphenol Communications Solutions 03M1273
BACKPLANE CONNECTOR, HEADER, 90 POSITION; Product Range:FCI AirMax Series; No. of Contacts:90Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:10Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 90 POSITION; Product Range:FCI AirMax Series; No. of Contacts:90Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:10Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 03M1273
Product Name Backplane Connector, Header, 90 Position; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
Backplane Connector, Receptacle, 32 Position; Product Range Amphenol Communications Solutions - 45T5359 - Newark, An Avnet Company
Specs
Product Type IC Headers; PCB Receptacles
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Discrete Sockets - 1730874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details