Flexible Board Stacking Header, 0.100 P
HEADER, 10 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:10Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | ZW-10-13-T-S-750-120 | 41AC4642 |
| Product Name | Terminals | Header, 10 Contacts, 1 Rows, 2.54Mm; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |