CONNECTOR, HEADER, 30POS, 2ROWS, 2MM; Product Range:TW Series; No. of Contacts:30Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 28AC5053 |
| Product Name | Connector, Header, 30Pos, 2Rows, 2Mm; Product Range Samtec |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole; Through Hole |