Samtec Inc. Terminals TW-14-07-G-Q-400-100

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-14-07-G-Q-400-100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 56 Contacts; Product Range Samtec - 73X1996 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 56 Contacts; Product Range Samtec
73X1996
Header, 2 Mm, Through Hole, 56 Contacts; Product Range Samtec 73X1996
HEADER, 2 MM, THROUGH HOLE, 56 CONTACTS; Product Range:TW Series; No. of Contacts:56Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:4Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 56 CONTACTS; Product Range:TW Series; No. of Contacts:56Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:4Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-14-07-G-Q-400-100 73X1996
Product Name Terminals Header, 2 Mm, Through Hole, 56 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Pin to Pin Feed Thru Terminal - 11160 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
DIL Sockets - 1613506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Headers & Wire Housings - G125-FS12605F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details