Samtec Inc. Header, 2 Mm, Through Hole, 20 Contacts; Product Range Samtec TW-10-03-G-D-236-157

Description
HEADER, 2 MM, THROUGH HOLE, 20 CONTACTS; Product Range:TW Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 20 CONTACTS; Product Range:TW Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 20 Contacts; Product Range Samtec - 13W4168 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 20 Contacts; Product Range Samtec
13W4168
Header, 2 Mm, Through Hole, 20 Contacts; Product Range Samtec 13W4168
HEADER, 2 MM, THROUGH HOLE, 20 CONTACTS; Product Range:TW Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 20 CONTACTS; Product Range:TW Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 13W4168
Product Name Header, 2 Mm, Through Hole, 20 Contacts; Product Range Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Backplane Connector, R/a Header, 72Pos; Product Range Amphenol Communications Solutions - 63T8487 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
3+3 Pos. Female DIL Cable Housing, for Latches - G125-2040696L0 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
3 suppliers