Amphenol Communications Solutions Backplane Connector, R/a Header, 72Pos; Product Range Amphenol Communications Solutions 10052824-101LF

Description
BACKPLANE CONNECTOR, R/A HEADER, 72POS; Product Range:FCI AirMax VS Series; No. of Contacts:72Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2mm RoHS Compliant: Yes
Description
BACKPLANE CONNECTOR, R/A HEADER, 72POS; Product Range:FCI AirMax VS Series; No. of Contacts:72Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, R/a Header, 72Pos; Product Range Amphenol Communications Solutions - 63T8487 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, R/a Header, 72Pos; Product Range Amphenol Communications Solutions
63T8487
Backplane Connector, R/a Header, 72Pos; Product Range Amphenol Communications Solutions 63T8487
BACKPLANE CONNECTOR, R/A HEADER, 72POS; Product Range:FCI AirMax VS Series; No. of Contacts:72Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, R/A HEADER, 72POS; Product Range:FCI AirMax VS Series; No. of Contacts:72Contacts; Pitch Spacing:1.4mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 63T8487
Product Name Backplane Connector, R/a Header, 72Pos; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Din 41612 Pcb Connector, Header, 48 Way; Product Range Amphenol Communications Solutions - 05R9520 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details