Samtec Inc. Terminals TW-08-09-L-D-270-100

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-08-09-L-D-270-100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 16 Contacts; Product Range Samtec - 13W0652 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 16 Contacts; Product Range Samtec
13W0652
Header, 2 Mm, Through Hole, 16 Contacts; Product Range Samtec 13W0652
HEADER, 2 MM, THROUGH HOLE, 16 CONTACTS; Product Range:TW Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 16 CONTACTS; Product Range:TW Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-08-09-L-D-270-100 13W0652
Product Name Terminals Header, 2 Mm, Through Hole, 16 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH13405M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Backplane Conn, R/a Hdr, 54P, Press Fit; Product Range Amphenol Communications Solutions - 64AC2393 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
TO-3 Socket-Heavy Duty w/single tab - 4515 - Keystone Electronics Corp.
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details