Amphenol Communications Solutions Backplane Conn, R/a Hdr, 54P, Press Fit; Product Range Amphenol Communications Solutions 10124149-102LF

Description
BACKPLANE CONN, R/A HDR, 54P, PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:54Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.4mm RoHS Compliant: Yes
Description
BACKPLANE CONN, R/A HDR, 54P, PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:54Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, R/a Hdr, 54P, Press Fit; Product Range Amphenol Communications Solutions - 64AC2393 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, R/a Hdr, 54P, Press Fit; Product Range Amphenol Communications Solutions
64AC2393
Backplane Conn, R/a Hdr, 54P, Press Fit; Product Range Amphenol Communications Solutions 64AC2393
BACKPLANE CONN, R/A HDR, 54P, PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:54Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.4mm RoHS Compliant: Yes

BACKPLANE CONN, R/A HDR, 54P, PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:54Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 64AC2393
Product Name Backplane Conn, R/a Hdr, 54P, Press Fit; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 434712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
Headers & Wire Housings - G125-MV12005L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Carriers for
Specs
Product Type IC Socket
View Details