The 4515 is a heavy-duty TO-3 transistor socket with a single 'A' type solder tab, designed for panel mounting and providing complete electrical isolation of the tab connections. It is rated for 5 amps DC continuous and 15 amps DC intermittent. The socket features a molded nylon top plate, phenolic base, brass contacts with tin plating, and a steel collector plate with tin plating. It includes two insulating shoulders for lead-in isolation and accepts standard TO-3 case transistors.
Part Number: 4515
Features an all-in-one mounting plate and solder tabs, providing complete electrical isolation of the solder tab connections.
Rated 5 Amps DC continuous and 15 Amps DC Intermittent
Features an all-in-one mounting plate and solder tabs, providing complete electrical isolation of the solder tab connections. Choice of single or dual collector solder tabs. Rated 5 amps DC continuous and 15 amps DC intermittent.
Features:
| Keystone Electronics Corp. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 4515 | 70182670 |
| Product Name | TO-3 Socket-Heavy Duty w/single tab | IC Socket, Transistor; 4; Phosphor Bronze, Tin Plate |
| Product Type | IC Socket | IC Socket |
| Socket Type | Transistor Sockets | Transistor Sockets |
| Mounting | Solder |