TW-07-07-G-D-451-150 -- 2MM TERMINAL STRIPS SAMTEC
Samtec Inc.
2Mm Terminal Strips Samtec
TW-07-07-G-D-451-150
Description
2MM TERMINAL STRIPS
Description
2MM TERMINAL STRIPS
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
12W6235 |
|
Product Name
|
2Mm Terminal Strips Samtec |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Termination
PCB
Voltage Rating
300 volts
Current Rating
10.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers