The Samtec Header, part number 03R2948, features a 2.54 mm pitch and is designed for through-hole vertical mounting with 96 positions across 2 rows. It is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW. This product is RoHS compliant and lead-free solderable for specific versions. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 96 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03R2948 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 96 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |