Keystone Electronics Corp. Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors 1416

Description
Manufacturer: Keystone Electronics Win Source Part Number: 1333453-1416 Category: Connectors, Interconnects>Termin als>PC Pin Receptacles, Socket Connectors Packaging: Bulk Termination: Press-Fit, Knurled Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Contact Material: Beryllium Copper Standard Package: 100 Length - Overall: 0.200" (5.08mm) Tail Type: No Tail Accepts Pin Diameter: 0.022" ~ 0.034" (0.56mm ~ 0.86mm) Mounting Hole Diameter: 0.067" (1.70mm) Flange Diameter: 0.086" (2.18mm) Socket Depth: 0.170" (4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 1416K-NDR,1416K-ND,3 6-1416,1416K RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Keystone Electronics Win Source Part Number: 1333453-1416 Category: Connectors, Interconnects>Termin als>PC Pin Receptacles, Socket Connectors Packaging: Bulk Termination: Press-Fit, Knurled Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Contact Material: Beryllium Copper Standard Package: 100 Length - Overall: 0.200" (5.08mm) Tail Type: No Tail Accepts Pin Diameter: 0.022" ~ 0.034" (0.56mm ~ 0.86mm) Mounting Hole Diameter: 0.067" (1.70mm) Flange Diameter: 0.086" (2.18mm) Socket Depth: 0.170" (4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 1416K-NDR,1416K-ND,3 6-1416,1416K RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors - 1333453-1416 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors
1333453-1416
Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors 1333453-1416
Manufacturer: Keystone Electronics Win Source Part Number: 1333453-1416 Category: Connectors, Interconnects>Termin als>PC Pin Receptacles, Socket Connectors Packaging: Bulk Termination: Press-Fit, Knurled Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Contact Material: Beryllium Copper Standard Package: 100 Length - Overall: 0.200" (5.08mm) Tail Type: No Tail Accepts Pin Diameter: 0.022" ~ 0.034" (0.56mm ~ 0.86mm) Mounting Hole Diameter: 0.067" (1.70mm) Flange Diameter: 0.086" (2.18mm) Socket Depth: 0.170" (4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 1416K-NDR,1416K-ND,3 6-1416,1416K RoHS Status: ROHS3 Compliant

Manufacturer: Keystone Electronics
Win Source Part Number: 1333453-1416
Category: Connectors, Interconnects>Terminals>PC Pin Receptacles, Socket Connectors
Packaging: Bulk
Termination: Press-Fit, Knurled
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Contact Material: Beryllium Copper
Standard Package: 100
Length - Overall: 0.200" (5.08mm)
Tail Type: No Tail
Accepts Pin Diameter: 0.022" ~ 0.034" (0.56mm ~ 0.86mm)
Mounting Hole Diameter: 0.067" (1.70mm)
Flange Diameter: 0.086" (2.18mm)
Socket Depth: 0.170" (4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 1416K-NDR,1416K-ND,36-1416,1416K
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PC Pin Receptacles, Socket Connectors - 36-1416-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
36-1416-ND
PC Pin Receptacles, Socket Connectors 36-1416-ND
"Pin Receptacle Connector 0.022"" ~ 0.034"" (0.56mm ~ 0.86mm) No Tail Press-Fit, Knurled"

"Pin Receptacle Connector 0.022"" ~ 0.034"" (0.56mm ~ 0.86mm) No Tail Press-Fit, Knurled"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1333453-1416 36-1416-ND
Product Name Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors PC Pin Receptacles, Socket Connectors
Termination Press-Fit, Knurled
Unlock Full Specs
to access all available technical data