Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec TSW-120-22-G-S

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 20 Position (part number 02R3648) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row configuration with 20 contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminals are made of phosphor bronze with options for gold or tin plating over nickel. This connector operates within a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC for SSW. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. Current ratings per pin vary based on the mating connector, with a maximum of 6.3 A when mated with SSQ.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole Vertical, 20 Position (part number 02R3648) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row configuration with 20 contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminals are made of phosphor bronze with options for gold or tin plating over nickel. This connector operates within a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC for SSW. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. Current ratings per pin vary based on the mating connector, with a maximum of 6.3 A when mated with SSQ.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec - 02R3648 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec
02R3648
Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec 02R3648
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-120-22-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-120-22-G-S
CONN HDR .100" 20POS

CONN HDR .100" 20POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 02R3648 TSW-120-22-G-S
Product Name Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
ODM OBD connector with pannel - QLC16053 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
3 Pos. Female SIL 18 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-03-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details