Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERCONNECT COMPONENTS
SAMTEC INC.
TSW-103-15-F-D . -- CONN, HEADER, 6POS, 2ROW, 2.54MM ROHS COMPLIANT SAMTEC
Samtec Inc.
Conn, Header, 6Pos, 2Row, 2.54Mm Rohs Compliant Samtec
TSW-103-15-F-D .
Description
CONN, HEADER, 6POS, 2ROW, 2.54MM ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
CONN, HEADER, 6POS, 2ROW, 2.54MM ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 6Pos, 2Row, 2.54Mm Rohs Compliant Samtec
98AH6263
Conn, Header, 6Pos, 2Row, 2.54Mm Rohs Compliant Samtec
98AH6263
CONN, HEADER, 6POS, 2ROW, 2.54MM ROHS COMPLIANT: YES
CONN, HEADER, 6POS, 2ROW, 2.54MM ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
IC Interconnect Components
Product Number
98AH6263
Product Name
Conn, Header, 6Pos, 2Row, 2.54Mm Rohs Compliant Samtec
Product Type
IC Headers
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Wtb Conn, R/a Header, 6Pos, 1Row, 1.25Mm Rohs Compliant Amphenol Communications Solutions
10157547-0006SR1LF
Specs
Product Type
IC Headers
RoHS Compliant
RoHS Compliant
View Details
TE Connectivity
PCB Headers & Receptacles
103165-9
Specs
Mounting
Through-Hole; Board Mount
Current Rating
3 amps
Insulation Resistance
5000 Mohms
View Details
2
suppliers
Rego Electronics Inc.
Mini SIM Card PCB Mount Socket
80440GDH-081T-12IL
Specs
Product Type
IC Socket
Features
Push-Push w/Switch
Number of Contacts
8
View Details
RS Components, Ltd.
IC Socket Adapters
2651081
Specs
Product Type
Package Adapters / Converters
RoHS Compliant
RoHS Compliant
Contacts Pitch
0.5000 mm (0.0197 inches)
View Details