Samtec Inc. Header, 2.54Mm, Smd, 90 Position; Connector Systems Samtec TSM-130-01-T-TM

Description
HEADER, 2.54MM, SMD, 90 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:90Contacts; Contact Termination Type:Surface Mount, Through Hole; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, SMD, 90 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:90Contacts; Contact Termination Type:Surface Mount, Through Hole; Product Range:TSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 90 Position; Connector Systems Samtec - 78P8277 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 90 Position; Connector Systems Samtec
78P8277
Header, 2.54Mm, Smd, 90 Position; Connector Systems Samtec 78P8277
HEADER, 2.54MM, SMD, 90 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:90Contacts; Contact Termination Type:Surface Mount, Through Hole; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 90 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:90Contacts; Contact Termination Type:Surface Mount, Through Hole; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P8277
Product Name Header, 2.54Mm, Smd, 90 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1321178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details