Keystone Electronics Corp. Insulated Shorting Jack-.200" Width-Red 1487R

Description
Part Number: 1487R Color: Red Finish/Plating: Gold Plate Length: .200 (5.1) Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Jacks
Request a Quote
Description
Part Number: 1487R Color: Red Finish/Plating: Gold Plate Length: .200 (5.1) Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Jacks
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Insulated Shorting Jack 1487R from Keystone Electronics Corp. features a red color and is designed with a width of .200 inches (5.1 mm). It is constructed from polypropylene, ensuring durability and insulation. The jack has a pin size of 0.040 inches, suitable for various applications. Additionally, it is RoHS compliant, indicating it meets environmental standards. The product is finished with a gold plating, which enhances conductivity and corrosion resistance. This component is ideal for engineers seeking reliable shorting solutions in their projects.

Datasheet Summary
Powered by GS/AI

The Insulated Shorting Jack 1487R from Keystone Electronics Corp. features a red color and is designed with a width of .200 inches (5.1 mm). It is constructed from polypropylene, ensuring durability and insulation. The jack has a pin size of 0.040 inches, suitable for various applications. Additionally, it is RoHS compliant, indicating it meets environmental standards. The product is finished with a gold plating, which enhances conductivity and corrosion resistance. This component is ideal for engineers seeking reliable shorting solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Insulated Shorting Jack-.200
New Hyde Park, NY, USA
Insulated Shorting Jack-.200" Width-Red
1487R
Insulated Shorting Jack-.200" Width-Red 1487R
Part Number: 1487R Color: Red Finish/Plating: Gold Plate Length: .200 (5.1) Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Jacks

Part Number: 1487R

  • Color: Red
  • Finish/Plating: Gold Plate
  • Length: .200 (5.1)
  • Material: Polypropylene
  • Pin Size: 0.040
  • RoHS: Yes
  • Type: Jacks
Buy Now Datasheet
Shunts, Jumpers - 36-1487R-ND - DigiKey
Thief River Falls, MN, United States
Shunts, Jumpers
36-1487R-ND
Shunts, Jumpers 36-1487R-ND
"2 (1 x 2) Position Shunt Connector Red Closed Top, Grip 0.200"" (5.08mm) Gold"

"2 (1 x 2) Position Shunt Connector Red Closed Top, Grip 0.200"" (5.08mm) Gold"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1487R 36-1487R-ND
Product Name Insulated Shorting Jack-.200" Width-Red Shunts, Jumpers
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1455-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Shunts, Jumpers - 36-1462R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Turret Connectors - 36-1510-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details