Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-124-03-T-DV-A

Description
CONN HEADER SMD 48POS 2.54MM
Datasheet
Description
CONN HEADER SMD 48POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-124-03-T-DV-A
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-124-03-T-DV-A
CONN HEADER SMD 48POS 2.54MM

CONN HEADER SMD 48POS 2.54MM

Supplier's Site
Header, 48 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P7343 - Newark, An Avnet Company
Chicago, IL, United States
Header, 48 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P7343
Header, 48 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P7343
HEADER, 48 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 48 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-124-03-T-DV-A 78P7343
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 48 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Surface Mount Micro-D Connectors H0 -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm SMB Straight Plug - 111148 - PIC Wire & Cable
Specs
Geometry Straight
View Details