Omnetics Connector Corporation Horizontal Surface Mount Micro-D Connectors H0

Description
Omnetics Micro-D Connectors are ideal for critical, high reliability industries including aerospace, military, and medical. They are also used in devices such as: Optics, guidance systems, on-board equipment, Space and UAV systems. They are built to meet or exceed the specifications of MIL-DTL-83513. Highly rugged and compact designs in shell styles from 9 to 51 contacts. The Micro-D connectors incorporate Omnetics one-piece flex pin design for greater shock and vibration resistance.The high reliability gold plated flex pin is designed for >2,000 mating cycles.Omnetics Micro-D connectors will operate from -55ºC to 125ºC.
Request a Quote
Description
Omnetics Micro-D Connectors are ideal for critical, high reliability industries including aerospace, military, and medical. They are also used in devices such as: Optics, guidance systems, on-board equipment, Space and UAV systems. They are built to meet or exceed the specifications of MIL-DTL-83513. Highly rugged and compact designs in shell styles from 9 to 51 contacts. The Micro-D connectors incorporate Omnetics one-piece flex pin design for greater shock and vibration resistance.The high reliability gold plated flex pin is designed for >2,000 mating cycles.Omnetics Micro-D connectors will operate from -55ºC to 125ºC.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Horizontal Surface Mount Micro-D Connectors H0 -  - Omnetics Connector Corporation
Minneapolis, MN, United States
Horizontal Surface Mount Micro-D Connectors H0
Horizontal Surface Mount Micro-D Connectors H0
Omnetics Micro-D Connectors are ideal for critical, high reliability industries including aerospace, military, and medical. They are also used in devices such as: Optics, guidance systems, on-board equipment, Space and UAV systems. They are built to meet or exceed the specifications of MIL-DTL-83513. Highly rugged and compact designs in shell styles from 9 to 51 contacts. The Micro-D connectors incorporate Omnetics one-piece flex pin design for greater shock and vibration resistance.The high reliability gold plated flex pin is designed for >2,000 mating cycles.Omnetics Micro-D connectors will operate from -55ºC to 125ºC.

Omnetics Micro-D Connectors are ideal for critical, high reliability industries including aerospace, military, and medical. They are also used in devices such as: Optics, guidance systems, on-board equipment, Space and UAV systems. They are built to meet or exceed the specifications of MIL-DTL-83513.
Highly rugged and compact designs in shell styles from 9 to 51 contacts. The Micro-D connectors incorporate Omnetics one-piece flex pin design for greater shock and vibration resistance.The high reliability gold plated flex pin is designed for >2,000 mating cycles.Omnetics Micro-D connectors will operate from -55ºC to 125ºC.

Supplier's Site

Technical Specifications

  Omnetics Connector Corporation
Product Category Board Mount Connectors
Product Name Horizontal Surface Mount Micro-D Connectors H0
Category Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Connector Type Header Connector
Gender Female / Jack
Termination Solder Cup, Through Hole
Mounting PC Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29410-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
Nano Strip Connectors - A79040-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A28410-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Strip Connector Standards - Type Surface Mount - A24001-004 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers