The 111148 is a 50 Ohm SMB straight plug connector for use with S31601, compliant with MIL-STD-348 and MIL-C-39012, and RoHS compliant. It features a brass body with gold finish, PTFE dielectric, and a beryllium copper center contact with gold plating. The connector has a frequency range of 0 to 4 GHz, a voltage rating of 335 V (rms), insulation resistance of 5000 Megohms min, and operates from -65°C to 165°C. It weighs 0.15 ounces (4.1 grams) and includes a 1.0-inch piece of Raychem ATUM heat shrink for strain relief and moisture protection. Termination requires crimping with M22520/5-01 tool and M22520/5-35 die set.
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
| PIC Wire & Cable | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 111148 |
| Product Name | 50 Ohm SMB Straight Plug |
| Geometry | Straight |