Manufacturer: Samtec Inc.
Win Source Part Number: 937744-TSM-120-01-S-
Series: TSM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 40 position 0.100" (2.54mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSM-120
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM14896DKR, SAM14896CT, SAM14896TR, TSM-120-01-S-DV-P-TR
CONN HEADER SMD 40POS 2.54MM Product overview: TSM-120-01-S-DV-P-TR
HEADER, 2.54MM, SMT, 40WAY; Connector Systems:Board-to-Boa
CONNECTOR, HEADER, 40 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 937744-TSM-120-01-S-DV-P-TR | 314-TSM-120-01-S-DV-P-TR | 54AJ5446 |
| Product Name | Rectangular Connectors - TSM-120-01-S-DV-P-TR | SMD Electronic Connector | Header, 2.54Mm, Smt, 40Way; Connector Systems Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector |