Eteily Technologies India Pvt. Ltd.
BNC (F) 4 Hole Panel Mount Connector for RG174 Cable
ET-BFS-4H-1
Description
Product: Connector
Type: BNC Connector
Gender: Female
Impedance: 50Ω
Mounting: 4 Hole Panel Mount / Flange Mount
Orientation: Straight
Material & Plating: Brass, Nickel
Termination Method: Panel/Flange
Mating Type: Bayonet
-
Eteily Technologies India Pvt. Ltd.
Request a Quote
Email Supplier
Description
Product: Connector
Type: BNC Connector
Gender: Female
Impedance: 50Ω
Mounting: 4 Hole Panel Mount / Flange Mount
Orientation: Straight
Material & Plating: Brass, Nickel
Termination Method: Panel/Flange
Mating Type: Bayonet
Request a Quote
Email Supplier
Suppliers
BNC (F) 4 Hole Panel Mount Connector for RG174 Cable
ET-BFS-4H-1
Product: Connector
Type: BNC Connector
Gender: Female
Impedance: 50Ω
Mounting: 4 Hole Panel Mount / Flange Mount
Orientation: Straight
Material & Plating: Brass, Nickel
Termination Method: Panel/Flange
Mating Type: Bayonet
- Product: Connector
- Type: BNC Connector
- Gender: Female
- Impedance: 50Ω
- Mounting: 4 Hole Panel Mount / Flange Mount
- Orientation: Straight
- Material & Plating: Brass, Nickel
- Termination Method: Panel/Flange
- Mating Type: Bayonet
Supplier's Site
Technical Specifications
|
Product Category
|
RF and Microwave Connectors |
|
Product Number
|
ET-BFS-4H-1 |
|
Product Name
|
BNC (F) 4 Hole Panel Mount Connector for RG174 Cable |
|
Connector Type
|
BNC
|
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
Connector Type
SMB
Gender
Female / Jack
Geometry
Straight
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
SMA; Type N
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
TNC
Gender
Female / Jack
Geometry
Right Angle
View Details