Screw Mount Eliminated to Save Space.
Adjustable Stacking Space of 12 to 20
mm Adds Greater Flexibility.
Conn Board to Board HDR 100 POS 1.27mm Solder ST Thru-Hole Product overview: XH3A-0141-A from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-XH3A-0141-A can be used for catalog matching and distributor lookup.
100 Position Connector Plug, Center Strip Contacts Through Hole Gold
CONN PLUG 100POS VERT GOLD
| Aratas America LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XH3A-0141-A | 316-XH3A-0141-A | Z12474-ND | XH3A-0141-A | 89C8706 |
| Product Name | XH3 Half-pitch Board-to-Board Connectors | Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector Omron Electronic Components |
| Connector Type | Board to Board Connector; Wire to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | ||
| Gender | Male / Plug | ||||
| Geometry | Straight | ||||
| Termination | Straight DIP | ||||
| Voltage Rating | 125 volts |