The Header, 32 Contacts, 2 Rows, Surface Mount, 2.54 mm from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 32 contacts arranged in two rows, suitable for surface mount technology. The product is RoHS compliant and offers high mating cycles, making it suitable for applications requiring durability. The header is constructed from black liquid crystal polymer with phosphor bronze terminals, and it is available with various plating options, including gold and tin. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The voltage rating is 475 VAC when mated with compatible connectors. This product is ideal for engineers looking for reliable and robust surface mount headers for their projects.
HEADER, 32 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 78P4979 |
| Product Name | Header, 32 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |