Altech Corp. Connector/Terminal/Pin 29131

Description
HEAVY DUTY POWER CONNECTORS HOOD, THREAD SIZE: M20, MATERIAL; ALUMINUM, IP RATING: IP65, 6 POLE HOOD ONLY 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY
Description
HEAVY DUTY POWER CONNECTORS HOOD, THREAD SIZE: M20, MATERIAL; ALUMINUM, IP RATING: IP65, 6 POLE HOOD ONLY 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 11730035 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11730035
Connector/Terminal/Pin 11730035
HEAVY DUTY POWER CONNECTORS HOOD, THREAD SIZE: M20, MATERIAL; ALUMINUM, IP RATING: IP65, 6 POLE HOOD ONLY 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY POWER CONNECTORS HOOD, THREAD SIZE: M20, MATERIAL; ALUMINUM, IP RATING: IP65, 6 POLE HOOD ONLY 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 11730035
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.3109 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2247/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers