Samtec Inc. Header, 2.54Mm, Smd, 14 Position; Connector Systems Samtec TSM-114-04-S-SH

Description
HEADER, 2.54MM, SMD, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, SMD, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 14 Position; Connector Systems Samtec - 78P4475 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 14 Position; Connector Systems Samtec
78P4475
Header, 2.54Mm, Smd, 14 Position; Connector Systems Samtec 78P4475
HEADER, 2.54MM, SMD, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 14 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P4475
Product Name Header, 2.54Mm, Smd, 14 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Male BNC to Female BNC Adapter, 6 dB Attenuation - AT-6 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details