Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-113-02-L-SH

Description
CONN HEADER SMD R/A 13POS 2.54MM
Datasheet
Description
CONN HEADER SMD R/A 13POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-113-02-L-SH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-113-02-L-SH
CONN HEADER SMD R/A 13POS 2.54MM

CONN HEADER SMD R/A 13POS 2.54MM

Supplier's Site
Header, 2.54Mm, Smd, 1X13 Position; Connector Systems Samtec - 78P3903 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 1X13 Position; Connector Systems Samtec
78P3903
Header, 2.54Mm, Smd, 1X13 Position; Connector Systems Samtec 78P3903
HEADER, 2.54MM, SMD, 1X13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 1X13 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-113-02-L-SH 78P3903
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Smd, 1X13 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data