Samtec Inc. PCB Headers TSM-107-03-L-SV

Description
Samtec TSM-107-03-L-SV Pin Header
Request a Quote Datasheet
Description
Samtec TSM-107-03-L-SV Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086316 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086316
PCB Headers 2086316
Samtec TSM-107-03-L-SV Pin Header

Samtec TSM-107-03-L-SV Pin Header

Supplier's Site
PCB Headers - 2086314 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086314
PCB Headers 2086314
Samtec TSM-107-03-L-SV Pin Header

Samtec TSM-107-03-L-SV Pin Header

Supplier's Site
Header, 2.54Mm, Smd, 1X7 Position; Connector Systems Samtec - 77P9970 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 1X7 Position; Connector Systems Samtec
77P9970
Header, 2.54Mm, Smd, 1X7 Position; Connector Systems Samtec 77P9970
HEADER, 2.54MM, SMD, 1X7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 1X7 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TSM-107-03-L-SV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-107-03-L-SV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-107-03-L-SV
CONN HEADER SMD 7POS 2.54MM

CONN HEADER SMD 7POS 2.54MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2086316 77P9970 TSM-107-03-L-SV
Product Name PCB Headers Header, 2.54Mm, Smd, 1X7 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

4+4 Pos. Female 24-28 AWG+14 AWG Cable Conn. Kit, Jackscrews - M80-4C10405F1-04-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Accessories - 2243-114916P3-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers