Manufacturer: Samtec Inc.
Win Source Part Number: 798493-TSM-105-01-S-
Series: TSM
Packaging: Reel package
Number of Positions: 10
Operating Temperature Range: -55°C ~ 125°C
Features: Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Mounting: SMD
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Part Status: Obsolete(EOL)
Family Name: TSM
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Contact Length - Mating: 0.230" (5.84mm)
Alternative Parts (Cross-Reference): A-TSM-105-01-G-DV-M-
Introduction Date: January 07, 1995
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
CONN HEADER SMD 10POS 2.54MM Product overview: TSM-105-01-S-DV-M-TR
.025 SQ. TERMINAL STRIPS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 798493-TSM-105-01-S-DV-M-TR | 314-TSM-105-01-S-DV-M-TR | 97H4554 |
| Product Name | Rectangular Connectors - TSM-105-01-S-DV-M-TR | SMD Electronic Connector | .025 Sq. Terminal Strips Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty |